Capital Lighting, Inc. 9044FTOI Bathroom Fixtures-Four Lights 650625

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.36 Product Name: Four Light Bath Vanity UPC: 783209904415 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.36 Product Name: Four Light Bath Vanity UPC: 783209904415 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9044FTOI Bathroom Fixtures-Four Lights - 650625 - Capital Lighting, Inc.
Columbus, OH, USA
9044FTOI Bathroom Fixtures-Four Lights
650625
9044FTOI Bathroom Fixtures-Four Lights 650625
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 10.36 Product Name: Four Light Bath Vanity UPC: 783209904415 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.25
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 10.36
Product Name: Four Light Bath Vanity
UPC: 783209904415
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650625
Product Name 9044FTOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details