Capital Lighting, Inc. 90371WTPC Mini Pendants-Drum Shades 650624

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209091702 Category: Mini Pendant Shipped Via: UPS Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209091702 Category: Mini Pendant Shipped Via: UPS Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
90371WTPC Mini Pendants-Drum Shades - 650624 - Capital Lighting, Inc.
Columbus, OH, USA
90371WTPC Mini Pendants-Drum Shades
650624
90371WTPC Mini Pendants-Drum Shades 650624
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209091702 Category: Mini Pendant Shipped Via: UPS Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.3
Product Name: One Light Mini Pendant
UPC: 783209091702
Category: Mini Pendant
Shipped Via: UPS
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650624
Product Name 90371WTPC Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details