Capital Lighting, Inc. 9043FTOI Bathroom Fixtures-Three Lights 650620

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.94 Product Name: Three Light Bath Vanity UPC: 783209904316 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.94 Product Name: Three Light Bath Vanity UPC: 783209904316 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9043FTOI Bathroom Fixtures-Three Lights - 650620 - Capital Lighting, Inc.
Columbus, OH, USA
9043FTOI Bathroom Fixtures-Three Lights
650620
9043FTOI Bathroom Fixtures-Three Lights 650620
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.94 Product Name: Three Light Bath Vanity UPC: 783209904316 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.94
Product Name: Three Light Bath Vanity
UPC: 783209904316
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650620
Product Name 9043FTOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details