Capital Lighting, Inc. 85041BK Exterior -Wall Mount 650615

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209032224 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209032224 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85041BK Exterior -Wall Mount - 650615 - Capital Lighting, Inc.
Columbus, OH, USA
85041BK Exterior -Wall Mount
650615
85041BK Exterior -Wall Mount 650615
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209032224 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 2.75
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032224
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650615
Product Name 85041BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details