Capital Lighting, Inc. 7115MS Mid. Chandeliers-Candle 650612

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Silver Weight: 7.72 Product Name: Five Light Chandelier UPC: 783209711518 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Silver Weight: 7.72 Product Name: Five Light Chandelier UPC: 783209711518 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7115MS Mid. Chandeliers-Candle - 650612 - Capital Lighting, Inc.
Columbus, OH, USA
7115MS Mid. Chandeliers-Candle
650612
7115MS Mid. Chandeliers-Candle 650612
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Silver Weight: 7.72 Product Name: Five Light Chandelier UPC: 783209711518 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Silver
Weight: 7.72
Product Name: Five Light Chandelier
UPC: 783209711518
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650612
Product Name 7115MS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details