Capital Lighting, Inc. 85128WSOI Mid. Chandeliers-Glass Up 650606

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 18.41 Product Name: Nine Light Chandelier UPC: 783209085879 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 18.41 Product Name: Nine Light Chandelier UPC: 783209085879 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85128WSOI Mid. Chandeliers-Glass Up - 650606 - Capital Lighting, Inc.
Columbus, OH, USA
85128WSOI Mid. Chandeliers-Glass Up
650606
85128WSOI Mid. Chandeliers-Glass Up 650606
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 18.41 Product Name: Nine Light Chandelier UPC: 783209085879 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.50
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 18.41
Product Name: Nine Light Chandelier
UPC: 783209085879
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650606
Product Name 85128WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details