Capital Lighting, Inc. ES31736-ORB Exterior -Post/Pier Head 650499

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335954878 Category: Post Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335954878 Category: Post Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES31736-ORB Exterior -Post/Pier Head - 650499 - Capital Lighting, Inc.
Columbus, OH, USA
ES31736-ORB Exterior -Post/Pier Head
650499
ES31736-ORB Exterior -Post/Pier Head 650499
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335954878 Category: Post Lantern Glass: Clear Champagne Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Oil Rubbed Bronze
Product Name: One Light Post Lantern
UPC: 46335954878
Category: Post Lantern
Glass: Clear Champagne Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650499
Product Name ES31736-ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details