Capital Lighting, Inc. E20405-20PC Pendants-Glass Down 650498

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: G-9 Qty: 9 Wattage: 25 Finish: Polished Chrome Weight: 24.2 Product Name: Nine Light Pendant UPC: 845094047537 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 138 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: G-9 Qty: 9 Wattage: 25 Finish: Polished Chrome Weight: 24.2 Product Name: Nine Light Pendant UPC: 845094047537 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 138 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20405-20PC Pendants-Glass Down - 650498 - Capital Lighting, Inc.
Columbus, OH, USA
E20405-20PC Pendants-Glass Down
650498
E20405-20PC Pendants-Glass Down 650498
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: G-9 Qty: 9 Wattage: 25 Finish: Polished Chrome Weight: 24.2 Product Name: Nine Light Pendant UPC: 845094047537 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 138 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: G-9
Qty: 9
Wattage: 25
Finish: Polished Chrome
Weight: 24.2
Product Name: Nine Light Pendant
UPC: 845094047537
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 138
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650498
Product Name E20405-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details