Capital Lighting, Inc. LED21346-ABP Exterior -Post/Pier Head 650496

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 9 Post UPC: 46335953970 Category: Post Lantern Glass: Clear Crackle Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 9 Post UPC: 46335953970 Category: Post Lantern Glass: Clear Crackle Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED21346-ABP Exterior -Post/Pier Head - 650496 - Capital Lighting, Inc.
Columbus, OH, USA
LED21346-ABP Exterior -Post/Pier Head
650496
LED21346-ABP Exterior -Post/Pier Head 650496
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: LED Wattage: 12 Finish: Aged Bronze Patina Product Name: 9 Post UPC: 46335953970 Category: Post Lantern Glass: Clear Crackle Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Bulb
Type: LED
Wattage: 12
Finish: Aged Bronze Patina
Product Name: 9 Post
UPC: 46335953970
Category: Post Lantern
Glass: Clear Crackle
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650496
Product Name LED21346-ABP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details