Capital Lighting, Inc. E20404-20PC Flush Mounts-Bowl Style 650495

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Bulb Type: G-9 Qty: 25 Wattage: 25 Finish: Polished Chrome Weight: 33 Product Name: Five Light Flush Mount UPC: 845094047520 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Bulb Type: G-9 Qty: 25 Wattage: 25 Finish: Polished Chrome Weight: 33 Product Name: Five Light Flush Mount UPC: 845094047520 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20404-20PC Flush Mounts-Bowl Style - 650495 - Capital Lighting, Inc.
Columbus, OH, USA
E20404-20PC Flush Mounts-Bowl Style
650495
E20404-20PC Flush Mounts-Bowl Style 650495
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Bulb Type: G-9 Qty: 25 Wattage: 25 Finish: Polished Chrome Weight: 33 Product Name: Five Light Flush Mount UPC: 845094047520 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.00
Bulb
Type: G-9
Qty: 25
Wattage: 25
Finish: Polished Chrome
Weight: 33
Product Name: Five Light Flush Mount
UPC: 845094047520
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650495
Product Name E20404-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details