Capital Lighting, Inc. LED21521-FSN Exterior -Wall Mount 650493

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Length 15.75 Extension: 9.25 Bulb Type: LED Wattage: 7 Finish: Forged Sienna Product Name: 7 Wall Lantern UPC: 46335955615 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Length 15.75 Extension: 9.25 Bulb Type: LED Wattage: 7 Finish: Forged Sienna Product Name: 7 Wall Lantern UPC: 46335955615 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED21521-FSN Exterior -Wall Mount - 650493 - Capital Lighting, Inc.
Columbus, OH, USA
LED21521-FSN Exterior -Wall Mount
650493
LED21521-FSN Exterior -Wall Mount 650493
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Length 15.75 Extension: 9.25 Bulb Type: LED Wattage: 7 Finish: Forged Sienna Product Name: 7 Wall Lantern UPC: 46335955615 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Length 15.75
Extension: 9.25
Bulb
Type: LED
Wattage: 7
Finish: Forged Sienna
Product Name: 7 Wall Lantern
UPC: 46335955615
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650493
Product Name LED21521-FSN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details