Capital Lighting, Inc. E20400-20PC Flush Mounts-Bowl Style 650490

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: G-9 Qty: 9 Wattage: 25 Finish: Polished Chrome Weight: 22 Product Name: Nine Light Flush Mount UPC: 845094047506 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: G-9 Qty: 9 Wattage: 25 Finish: Polished Chrome Weight: 22 Product Name: Nine Light Flush Mount UPC: 845094047506 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20400-20PC Flush Mounts-Bowl Style - 650490 - Capital Lighting, Inc.
Columbus, OH, USA
E20400-20PC Flush Mounts-Bowl Style
650490
E20400-20PC Flush Mounts-Bowl Style 650490
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: G-9 Qty: 9 Wattage: 25 Finish: Polished Chrome Weight: 22 Product Name: Nine Light Flush Mount UPC: 845094047506 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Bulb
Type: G-9
Qty: 9
Wattage: 25
Finish: Polished Chrome
Weight: 22
Product Name: Nine Light Flush Mount
UPC: 845094047506
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650490
Product Name E20400-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details