Capital Lighting, Inc. E95084-92SN Sconces-Single Glass 650489

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048022 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048022 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95084-92SN Sconces-Single Glass - 650489 - Capital Lighting, Inc.
Columbus, OH, USA
E95084-92SN Sconces-Single Glass
650489
E95084-92SN Sconces-Single Glass 650489
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048022 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.31
Product Name: One Light Wall Sconce
UPC: 845094048022
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650489
Product Name E95084-92SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details