Capital Lighting, Inc. 10171ICSS Semi-Flush Mts.-Bowl Style 650488

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Silver Product Name: Three Light Semi-Flush Mount UPC: 783209088443 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Silver Product Name: Three Light Semi-Flush Mount UPC: 783209088443 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10171ICSS Semi-Flush Mts.-Bowl Style - 650488 - Capital Lighting, Inc.
Columbus, OH, USA
10171ICSS Semi-Flush Mts.-Bowl Style
650488
10171ICSS Semi-Flush Mts.-Bowl Style 650488
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Silver Product Name: Three Light Semi-Flush Mount UPC: 783209088443 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Silver
Product Name: Three Light Semi-Flush Mount
UPC: 783209088443
Category: Semi-Flush Mount
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650488
Product Name 10171ICSS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details