Capital Lighting, Inc. E95184-92SN Sconces-Single Glass 650483

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048060 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048060 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95184-92SN Sconces-Single Glass - 650483 - Capital Lighting, Inc.
Columbus, OH, USA
E95184-92SN Sconces-Single Glass
650483
E95184-92SN Sconces-Single Glass 650483
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048060 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.31
Product Name: One Light Wall Sconce
UPC: 845094048060
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650483
Product Name E95184-92SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details