Capital Lighting, Inc. E20540-PC Sconces-Pocket 650475

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Sconce UPC: 845094047322 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Sconce UPC: 845094047322 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20540-PC Sconces-Pocket - 650475 - Capital Lighting, Inc.
Columbus, OH, USA
E20540-PC Sconces-Pocket
650475
E20540-PC Sconces-Pocket 650475
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.1 Product Name: One Light Wall Sconce UPC: 845094047322 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1.1
Product Name: One Light Wall Sconce
UPC: 845094047322
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650475
Product Name E20540-PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details