Capital Lighting, Inc. E22733-89PC Bathroom Fixtures-Three Lights 650467

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 13.45 Product Name: Three Light Bath Vanity UPC: 845094047445 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 13.45 Product Name: Three Light Bath Vanity UPC: 845094047445 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22733-89PC Bathroom Fixtures-Three Lights - 650467 - Capital Lighting, Inc.
Columbus, OH, USA
E22733-89PC Bathroom Fixtures-Three Lights
650467
E22733-89PC Bathroom Fixtures-Three Lights 650467
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.50 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 13.45 Product Name: Three Light Bath Vanity UPC: 845094047445 Category: Bath Vanity Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.50
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 13.45
Product Name: Three Light Bath Vanity
UPC: 845094047445
Category: Bath Vanity
Glass: Etched/Bubble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650467
Product Name E22733-89PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details