Capital Lighting, Inc. E22833-18PC Bathroom Fixtures-Three Lights 650463

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 845094047568 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 845094047568 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22833-18PC Bathroom Fixtures-Three Lights - 650463 - Capital Lighting, Inc.
Columbus, OH, USA
E22833-18PC Bathroom Fixtures-Three Lights
650463
E22833-18PC Bathroom Fixtures-Three Lights 650463
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 845094047568 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.25
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5.28
Product Name: Three Light Bath Vanity
UPC: 845094047568
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650463
Product Name E22833-18PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details