Capital Lighting, Inc. E22834-18PC Bathroom Fixtures-Four Lights 650461

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 6.82 Product Name: Four Light Bath Vanity UPC: 845094047575 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 6.82 Product Name: Four Light Bath Vanity UPC: 845094047575 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22834-18PC Bathroom Fixtures-Four Lights - 650461 - Capital Lighting, Inc.
Columbus, OH, USA
E22834-18PC Bathroom Fixtures-Four Lights
650461
E22834-18PC Bathroom Fixtures-Four Lights 650461
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 6.82 Product Name: Four Light Bath Vanity UPC: 845094047575 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 5.25
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 6.82
Product Name: Four Light Bath Vanity
UPC: 845094047575
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650461
Product Name E22834-18PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details