Capital Lighting, Inc. E22835-18PC Bathroom Fixtures-Five+Lights 650460

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8.14 Product Name: Five Light Bath Vanity UPC: 845094047582 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8.14 Product Name: Five Light Bath Vanity UPC: 845094047582 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22835-18PC Bathroom Fixtures-Five+Lights - 650460 - Capital Lighting, Inc.
Columbus, OH, USA
E22835-18PC Bathroom Fixtures-Five+Lights
650460
E22835-18PC Bathroom Fixtures-Five+Lights 650460
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 5.25 Extension: 6 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8.14 Product Name: Five Light Bath Vanity UPC: 845094047582 Category: Bath Vanity Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 5.25
Extension: 6
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 8.14
Product Name: Five Light Bath Vanity
UPC: 845094047582
Category: Bath Vanity
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650460
Product Name E22835-18PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details