Capital Lighting, Inc. E95084-92OI Sconces-Single Glass 650458

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048015 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048015 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95084-92OI Sconces-Single Glass - 650458 - Capital Lighting, Inc.
Columbus, OH, USA
E95084-92OI Sconces-Single Glass
650458
E95084-92OI Sconces-Single Glass 650458
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Wall Sconce UPC: 845094048015 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.31
Product Name: One Light Wall Sconce
UPC: 845094048015
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650458
Product Name E95084-92OI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details