Capital Lighting, Inc. E41021-BK/PC Lamps-Floor Lamps 650456

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 58.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 11.66 Product Name: LED Floor Lamp UPC: 845094047292 Category: Floor Lamp Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 58.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 11.66 Product Name: LED Floor Lamp UPC: 845094047292 Category: Floor Lamp Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41021-BK/PC Lamps-Floor Lamps - 650456 - Capital Lighting, Inc.
Columbus, OH, USA
E41021-BK/PC Lamps-Floor Lamps
650456
E41021-BK/PC Lamps-Floor Lamps 650456
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 58.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 11.66 Product Name: LED Floor Lamp UPC: 845094047292 Category: Floor Lamp Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 58.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black and Polished Chrome
Weight: 11.66
Product Name: LED Floor Lamp
UPC: 845094047292
Category: Floor Lamp
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650456
Product Name E41021-BK/PC Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details