Capital Lighting, Inc. E41020-BK/PC Lamps-Table Lamps 650454

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 4.4 Product Name: LED Table Lamp UPC: 845094047285 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 4.4 Product Name: LED Table Lamp UPC: 845094047285 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41020-BK/PC Lamps-Table Lamps - 650454 - Capital Lighting, Inc.
Columbus, OH, USA
E41020-BK/PC Lamps-Table Lamps
650454
E41020-BK/PC Lamps-Table Lamps 650454
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 4.4 Product Name: LED Table Lamp UPC: 845094047285 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black and Polished Chrome
Weight: 4.4
Product Name: LED Table Lamp
UPC: 845094047285
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650454
Product Name E41020-BK/PC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details