Capital Lighting, Inc. E41023-BK/PC Lamps-Table Lamps 650453

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 7.92 Product Name: LED Table Lamp UPC: 845094047629 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 7.92 Product Name: LED Table Lamp UPC: 845094047629 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41023-BK/PC Lamps-Table Lamps - 650453 - Capital Lighting, Inc.
Columbus, OH, USA
E41023-BK/PC Lamps-Table Lamps
650453
E41023-BK/PC Lamps-Table Lamps 650453
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black and Polished Chrome Weight: 7.92 Product Name: LED Table Lamp UPC: 845094047629 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black and Polished Chrome
Weight: 7.92
Product Name: LED Table Lamp
UPC: 845094047629
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650453
Product Name E41023-BK/PC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details