Capital Lighting, Inc. E22373-18PC Sconces-Single Glass 650445

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 4.75 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 39 Finish: Polished Chrome Weight: 5.72 Product Name: One Light Wall Sconce UPC: 845094047377 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 4.75 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 39 Finish: Polished Chrome Weight: 5.72 Product Name: One Light Wall Sconce UPC: 845094047377 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22373-18PC Sconces-Single Glass - 650445 - Capital Lighting, Inc.
Columbus, OH, USA
E22373-18PC Sconces-Single Glass
650445
E22373-18PC Sconces-Single Glass 650445
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 4.75 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 39 Finish: Polished Chrome Weight: 5.72 Product Name: One Light Wall Sconce UPC: 845094047377 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 4.75
Extension: 4
Bulb
Type: T5
Qty: 1
Wattage: 39
Finish: Polished Chrome
Weight: 5.72
Product Name: One Light Wall Sconce
UPC: 845094047377
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650445
Product Name E22373-18PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details