PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.00
Extension: 4
Bulb
Type: LED
Qty: 4
Wattage: 1
Finish: Satin Nickel
Weight: 3.7
Product Name: Four Light LED Wall Mount
UPC: 845094048220
Category: Wall Sconce
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650443 |
| Product Name | E20963-10SN Sconces-Quad plus |
| Application | Residential |