Capital Lighting, Inc. E23002-20PC Flush Mounts-Bowl Style 650439

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8.2 Product Name: Five Light Flush Mount UPC: 845094047735 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8.2 Product Name: Five Light Flush Mount UPC: 845094047735 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23002-20PC Flush Mounts-Bowl Style - 650439 - Capital Lighting, Inc.
Columbus, OH, USA
E23002-20PC Flush Mounts-Bowl Style
650439
E23002-20PC Flush Mounts-Bowl Style 650439
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 4.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8.2 Product Name: Five Light Flush Mount UPC: 845094047735 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 4.50
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 8.2
Product Name: Five Light Flush Mount
UPC: 845094047735
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650439
Product Name E23002-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details