Capital Lighting, Inc. E23013-20PC Bathroom Fixtures-Three Lights 650438

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 6.63 Product Name: Three Light Bath Vanity UPC: 845094047827 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 6.63 Product Name: Three Light Bath Vanity UPC: 845094047827 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23013-20PC Bathroom Fixtures-Three Lights - 650438 - Capital Lighting, Inc.
Columbus, OH, USA
E23013-20PC Bathroom Fixtures-Three Lights
650438
E23013-20PC Bathroom Fixtures-Three Lights 650438
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 6.63 Product Name: Three Light Bath Vanity UPC: 845094047827 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 6.63
Product Name: Three Light Bath Vanity
UPC: 845094047827
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650438
Product Name E23013-20PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details