Capital Lighting, Inc. E23006-20PC Mini Pendants-4+Light Cluster 650436

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 11.05 Product Name: Nine Light Pendant UPC: 845094047766 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 11.05 Product Name: Nine Light Pendant UPC: 845094047766 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23006-20PC Mini Pendants-4+Light Cluster - 650436 - Capital Lighting, Inc.
Columbus, OH, USA
E23006-20PC Mini Pendants-4+Light Cluster
650436
E23006-20PC Mini Pendants-4+Light Cluster 650436
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 11.05 Product Name: Nine Light Pendant UPC: 845094047766 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 11.05
Product Name: Nine Light Pendant
UPC: 845094047766
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650436
Product Name E23006-20PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details