Capital Lighting, Inc. E23012-20PC Bathroom Fixtures-Two Lights 650435

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.32 Product Name: Two Light Bath Vanity UPC: 845094047810 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.32 Product Name: Two Light Bath Vanity UPC: 845094047810 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23012-20PC Bathroom Fixtures-Two Lights - 650435 - Capital Lighting, Inc.
Columbus, OH, USA
E23012-20PC Bathroom Fixtures-Two Lights
650435
E23012-20PC Bathroom Fixtures-Two Lights 650435
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.32 Product Name: Two Light Bath Vanity UPC: 845094047810 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3.32
Product Name: Two Light Bath Vanity
UPC: 845094047810
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650435
Product Name E23012-20PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details