Capital Lighting, Inc. E23011-20PC Sconces-Single Glass 650432

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.77 Product Name: One Light Bath Vanity UPC: 845094047803 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.77 Product Name: One Light Bath Vanity UPC: 845094047803 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23011-20PC Sconces-Single Glass - 650432 - Capital Lighting, Inc.
Columbus, OH, USA
E23011-20PC Sconces-Single Glass
650432
E23011-20PC Sconces-Single Glass 650432
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1.77 Product Name: One Light Bath Vanity UPC: 845094047803 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 7
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1.77
Product Name: One Light Bath Vanity
UPC: 845094047803
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650432
Product Name E23011-20PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details