Capital Lighting, Inc. E24256-91PC Island/Pool Table-4 Light + 650429

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 20 Product Name: Ten Light Pendant UPC: 845094047698 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 20 Product Name: Ten Light Pendant UPC: 845094047698 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24256-91PC Island/Pool Table-4 Light + - 650429 - Capital Lighting, Inc.
Columbus, OH, USA
E24256-91PC Island/Pool Table-4 Light +
650429
E24256-91PC Island/Pool Table-4 Light + 650429
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 20 Product Name: Ten Light Pendant UPC: 845094047698 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Length 7.00
Bulb
Type: G4
Qty: 10
Wattage: 20
Finish: Polished Chrome
Weight: 20
Product Name: Ten Light Pendant
UPC: 845094047698
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650429
Product Name E24256-91PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details