Capital Lighting, Inc. E41002-SN Lamps-Floor Lamps 650426

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.50 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Satin Nickel Weight: 8.8 Product Name: LED Floor Lamp UPC: 845094047193 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.50 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Satin Nickel Weight: 8.8 Product Name: LED Floor Lamp UPC: 845094047193 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E41002-SN Lamps-Floor Lamps - 650426 - Capital Lighting, Inc.
Columbus, OH, USA
E41002-SN Lamps-Floor Lamps
650426
E41002-SN Lamps-Floor Lamps 650426
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.50 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Satin Nickel Weight: 8.8 Product Name: LED Floor Lamp UPC: 845094047193 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 51.50
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Satin Nickel
Weight: 8.8
Product Name: LED Floor Lamp
UPC: 845094047193
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650426
Product Name E41002-SN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details