Capital Lighting, Inc. E23014-20PC Bathroom Fixtures-Four Lights 650419

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 8.84 Product Name: Four Light Bath Vanity UPC: 845094047834 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 8.84 Product Name: Four Light Bath Vanity UPC: 845094047834 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23014-20PC Bathroom Fixtures-Four Lights - 650419 - Capital Lighting, Inc.
Columbus, OH, USA
E23014-20PC Bathroom Fixtures-Four Lights
650419
E23014-20PC Bathroom Fixtures-Four Lights 650419
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 6.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 8.84 Product Name: Four Light Bath Vanity UPC: 845094047834 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 6.00
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 8.84
Product Name: Four Light Bath Vanity
UPC: 845094047834
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650419
Product Name E23014-20PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details