Capital Lighting, Inc. E23132-10PC Flush Mounts-Drum Shades 650414

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 16.06 Product Name: Ten Light Flush Mount UPC: 845094047605 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 16.06 Product Name: Ten Light Flush Mount UPC: 845094047605 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23132-10PC Flush Mounts-Drum Shades - 650414 - Capital Lighting, Inc.
Columbus, OH, USA
E23132-10PC Flush Mounts-Drum Shades
650414
E23132-10PC Flush Mounts-Drum Shades 650414
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 16.06 Product Name: Ten Light Flush Mount UPC: 845094047605 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Bulb
Type: G-9
Qty: 10
Wattage: 40
Finish: Polished Chrome
Weight: 16.06
Product Name: Ten Light Flush Mount
UPC: 845094047605
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650414
Product Name E23132-10PC Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details