Capital Lighting, Inc. E23183-20PC Mid. Chandeliers-Other 650411

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 11.02 Product Name: Eight Light Pendant UPC: 845094046387 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 160 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 11.02 Product Name: Eight Light Pendant UPC: 845094046387 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 160 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23183-20PC Mid. Chandeliers-Other - 650411 - Capital Lighting, Inc.
Columbus, OH, USA
E23183-20PC Mid. Chandeliers-Other
650411
E23183-20PC Mid. Chandeliers-Other 650411
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: G4 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 11.02 Product Name: Eight Light Pendant UPC: 845094046387 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 160 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: G4
Qty: 8
Wattage: 20
Finish: Polished Chrome
Weight: 11.02
Product Name: Eight Light Pendant
UPC: 845094046387
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 160
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650411
Product Name E23183-20PC Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details