Capital Lighting, Inc. E24251-91PC Mini Pendants-Cable 650405

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 3.32 Product Name: One Light Pendant UPC: 845094047674 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 3.32 Product Name: One Light Pendant UPC: 845094047674 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24251-91PC Mini Pendants-Cable - 650405 - Capital Lighting, Inc.
Columbus, OH, USA
E24251-91PC Mini Pendants-Cable
650405
E24251-91PC Mini Pendants-Cable 650405
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 3.32 Product Name: One Light Pendant UPC: 845094047674 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 3.32
Product Name: One Light Pendant
UPC: 845094047674
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650405
Product Name E24251-91PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details