Capital Lighting, Inc. 3-225-3-25 Foyer/Hall Lanterns-Open Frame 648592

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Weight: 10.56 Product Name: Three Light Transitional Foyer Pendant UPC: 822920227158 Category: Entry Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Weight: 10.56 Product Name: Three Light Transitional Foyer Pendant UPC: 822920227158 Category: Entry Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-225-3-25 Foyer/Hall Lanterns-Open Frame - 648592 - Capital Lighting, Inc.
Columbus, OH, USA
3-225-3-25 Foyer/Hall Lanterns-Open Frame
648592
3-225-3-25 Foyer/Hall Lanterns-Open Frame 648592
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Weight: 10.56 Product Name: Three Light Transitional Foyer Pendant UPC: 822920227158 Category: Entry Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Slate
Weight: 10.56
Product Name: Three Light Transitional Foyer Pendant
UPC: 822920227158
Category: Entry Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648592
Product Name 3-225-3-25 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details