PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.39
Bulb
Finish: English Bronze
Product Name: 52`` Ceiling Fan
UPC: 822920227660
Category: In All-In-One Fans
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 172x17
Manufacturer's Warranty: Limited 30 year
Blade pitch: 12
Blade span: 52
Blade type: Walnut/Beechwood
Electricity Use: 60
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 69/High - 177
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5564
Airflow Efficienty: 92.7
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 648564 |
| Product Name | 52-860-5RV-13 Fans-Ceiling Fans |