PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 15.80
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: 54`` Ceiling Fan with Light Wall Control
UPC: 822920227479
Category: In All-In-One Fans
Glass: White Frosted Halophane
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 188x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Blade type: Rosewood/Maple
Electricity Use: 79
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 55/High - 150
Optional Control: WLC300 - 3-Speed Fan & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 6242
Airflow Efficienty: 78.9
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 648560 |
| Product Name | 54-220-5RV-CH Fans-Ceiling Fans |