PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: 52`` Ceiling Fan with Light and Pull Chain Controls
UPC: 822920227639
Category: In All-In-One Fans
Glass: Cream Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 172x17
Manufacturer's Warranty: Limited 30 year
Blade pitch: 12
Blade span: 52
Blade type: Walnut/Beechwood
Electricity Use: 60
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 69/High - 177
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5266
Airflow Efficienty: 87.8
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 648546 |
| Product Name | 52-851-5RV-13 Fans-Ceiling Fans |