Capital Lighting, Inc. 5-771-13 Exterior -Hanging 648539

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227301 Category: Outdoor Ceiling Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227301 Category: Outdoor Ceiling Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-771-13 Exterior -Hanging - 648539 - Capital Lighting, Inc.
Columbus, OH, USA
5-771-13 Exterior -Hanging
648539
5-771-13 Exterior -Hanging 648539
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227301 Category: Outdoor Ceiling Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: English Bronze
Product Name: Three Light Outdoor
UPC: 822920227301
Category: Outdoor Ceiling
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648539
Product Name 5-771-13 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details