Capital Lighting, Inc. 5-772-13 Exterior -Wall Mount 648537

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Outdoor UPC: 822920227318 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Outdoor UPC: 822920227318 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-772-13 Exterior -Wall Mount - 648537 - Capital Lighting, Inc.
Columbus, OH, USA
5-772-13 Exterior -Wall Mount
648537
5-772-13 Exterior -Wall Mount 648537
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Outdoor UPC: 822920227318 Category: Outdoor Wall Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Outdoor
UPC: 822920227318
Category: Outdoor Wall
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648537
Product Name 5-772-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details