Capital Lighting, Inc. 5-777-13 Exterior -Post/Pier Head 648530

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227363 Category: Post Lights Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227363 Category: Post Lights Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-777-13 Exterior -Post/Pier Head - 648530 - Capital Lighting, Inc.
Columbus, OH, USA
5-777-13 Exterior -Post/Pier Head
648530
5-777-13 Exterior -Post/Pier Head 648530
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Outdoor UPC: 822920227363 Category: Post Lights Glass: Pale Cream Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Outdoor
UPC: 822920227363
Category: Post Lights
Glass: Pale Cream Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648530
Product Name 5-777-13 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details