Capital Lighting, Inc. 7-014-3-56 Pendants-Drum Shade 648507

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920227042 Category: Pendants Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920227042 Category: Pendants Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-014-3-56 Pendants-Drum Shade - 648507 - Capital Lighting, Inc.
Columbus, OH, USA
7-014-3-56 Pendants-Drum Shade
648507
7-014-3-56 Pendants-Drum Shade 648507
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920227042 Category: Pendants Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Pendant
UPC: 822920227042
Category: Pendants
Glass: Rustic Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648507
Product Name 7-014-3-56 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details