Capital Lighting, Inc. 7-015-1-56 Mini Pendants-Drum Shades 648504

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Pendant UPC: 822920227035 Category: Mini Pendants Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Pendant UPC: 822920227035 Category: Mini Pendants Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-015-1-56 Mini Pendants-Drum Shades - 648504 - Capital Lighting, Inc.
Columbus, OH, USA
7-015-1-56 Mini Pendants-Drum Shades
648504
7-015-1-56 Mini Pendants-Drum Shades 648504
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Pendant UPC: 822920227035 Category: Mini Pendants Glass: Rustic Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Pendant
UPC: 822920227035
Category: Mini Pendants
Glass: Rustic Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648504
Product Name 7-015-1-56 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details