Capital Lighting, Inc. AJC-8643 Large Chandeliers-Candle 648298

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Champagne Gilded
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Champagne Gilded

Suppliers

Company
Product
Description
Supplier Links
AJC-8643 Large Chandeliers-Candle - 648298 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8643 Large Chandeliers-Candle
648298
AJC-8643 Large Chandeliers-Candle 648298
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Champagne Gilded

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Champagne Gilded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648298
Product Name AJC-8643 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details