Capital Lighting, Inc. 1-4051-9-124 Mid. Chandeliers-Candle 648284

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Fiesta Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920227233 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Fiesta Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920227233 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4051-9-124 Mid. Chandeliers-Candle - 648284 - Capital Lighting, Inc.
Columbus, OH, USA
1-4051-9-124 Mid. Chandeliers-Candle
648284
1-4051-9-124 Mid. Chandeliers-Candle 648284
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Fiesta Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920227233 Category: Indoor Chandeliers Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Fiesta Bronze
Product Name: Nine Light Traditional Chandelier
UPC: 822920227233
Category: Indoor Chandeliers
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648284
Product Name 1-4051-9-124 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details