Capital Lighting, Inc. AJC-8644 Mid. Chandeliers-Candle 648279

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Gilded Product Name: Sheer Metallic Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Gilded Product Name: Sheer Metallic Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8644 Mid. Chandeliers-Candle - 648279 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8644 Mid. Chandeliers-Candle
648279
AJC-8644 Mid. Chandeliers-Candle 648279
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Gilded Product Name: Sheer Metallic Shade

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Champagne Gilded
Product Name: Sheer Metallic Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648279
Product Name AJC-8644 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details