Capital Lighting, Inc. AJC-8645 Large Chandeliers-Candle 648277

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Gilded Silver Product Name: Iridescent Glass Candelabra Base
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Gilded Silver Product Name: Iridescent Glass Candelabra Base

Suppliers

Company
Product
Description
Supplier Links
AJC-8645 Large Chandeliers-Candle - 648277 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8645 Large Chandeliers-Candle
648277
AJC-8645 Large Chandeliers-Candle 648277
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Gilded Silver Product Name: Iridescent Glass Candelabra Base

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Gilded Silver
Product Name: Iridescent Glass Candelabra Base

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648277
Product Name AJC-8645 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details